General Cable Fiber Optic Cable CG0124H1N-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0124H1N-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0124H1N-DWB
Fiber Optic Cable CG0124H1N-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0124H1N-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers