CG0121PNU -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0121PNU
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
VOICE/DATA COMMUNICATION/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND/FLUOROPOLYM
ER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.22 INCH CONDUCTOR DIAMETER
OFNP/FT6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
VOICE/DATA COMMUNICATION/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND/FLUOROPOLYM
ER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.22 INCH CONDUCTOR DIAMETER
OFNP/FT6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
VOICE/DATA COMMUNICATION/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND/FLUOROPOLYM
ER JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.22 INCH CONDUCTOR DIAMETER
OFNP/FT6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
- 850/1300 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- ARAMID FIBER YARN OUTER SHEATH MATERIAL
- 900 MICROMETER, TIGHT BUFFER CABLE TYPE
- ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
- VOICE/DATA COMMUNICATION/INDOOR APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- FLAME RETARDANT COMPOUND/FLUOROPOLYMER JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.22 INCH CONDUCTOR DIAMETER
- OFNP/FT6 JACKET RATING
- 12 FIBER(S)
- NEXTGEN[R] BRAND
- ROHS COMPLIANT
- CG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0121PNU |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
5.59 mm (0.2200 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Core Size
3.4 µm (0.1339 mils)
Connector Type
FC/APC Narrow Key
View Details