CG0121PNU-ILP -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0121PNU-ILP
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.59 INCH CONDUCTOR DIAMETER
PLENUM STEEL ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
12 FIBER(S)
NEXTGEN[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- TIGHT BUFFER CABLE TYPE
- CSA, ETL APPROVAL
- HARSH PREMISES ENVIRONMENT APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.59 INCH CONDUCTOR DIAMETER
- PLENUM STEEL ARMOR MATERIAL
- OFCP/FT-6 JACKET RATING
- 12 FIBER(S)
- NEXTGEN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0121PNU-ILP |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
14.99 mm (0.5900 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
1
View Details
Core Size
1250 µm (49.21 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Connector Type
FC/APC, Narrow Key
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
1550 nm (15500 Å)
View Details
Allen-Bradley / Rockwell Automation
Jacket Material
PVC Over Kevlar,Polyethylene
View Details