General Cable Fiber Optic Cable CG0121ANR

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0121ANR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0121ANR
Fiber Optic Cable CG0121ANR
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.25 INCH CONDUCTOR DIAMETER
  • OFNP/FT-4 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0121ANR
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details