General Cable Fiber Optic Cable CG0064M1F-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0064M1F-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0064M1F-DWB
Fiber Optic Cable CG0064M1F-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS, EIA/TIA 455 APPROVAL
  • VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.46 INCH CONDUCTOR DIAMETER
  • CORRUGATED COATED STEEL TAPE ARMOR MATERIAL
  • 6 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 1
  • NUMBER OF FILLERS 4
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0064M1F-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 11.68 mm (0.4600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details