General Cable Fiber Optic Cable CG0061PNU

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0061PNU - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0061PNU
Fiber Optic Cable CG0061PNU
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.42 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFNP/FT6 JACKET RATING 6 FIBER(S) ROHS COMPLIANT
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT FLUOROPOLYMER JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.42 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFNP/FT6 JACKET RATING
  • 6 FIBER(S)
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0061PNU
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 10.67 mm (0.4200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details