CG0061PNU-ILPA -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0061PNU-ILPA
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
HARSH PREMISES ENVIRONMENT APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.48 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT-6 JACKET RATING
6 FIBER(S)
NEXTGEN[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- TIGHT BUFFER CABLE TYPE
- CSA, ETL APPROVAL
- HARSH PREMISES ENVIRONMENT APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.48 INCH CONDUCTOR DIAMETER
- ALUMINUM ARMOR MATERIAL
- OFCP/FT-6 JACKET RATING
- 6 FIBER(S)
- NEXTGEN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0061PNU-ILPA |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
12.19 mm (0.4800 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Wavelength
980 nm (9800 Å)
Numerical Aperture
0.1000 to 0.1300
Maximum Attenuation
2.5 dB/km (0.7620 dB/1000 ft)
View Details