General Cable Fiber Optic Cable CG0041PNR-ILR

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.522 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.522 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0041PNR-ILR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0041PNR-ILR
Fiber Optic Cable CG0041PNR-ILR
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL HARSH PREMISES ENVIRONMENT APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.522 INCH CONDUCTOR DIAMETER GALVANIZED STEEL ARMOR MATERIAL OFCR/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HARSH PREMISES ENVIRONMENT APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.522 INCH CONDUCTOR DIAMETER
  • GALVANIZED STEEL ARMOR MATERIAL
  • OFCR/FT-4 JACKET RATING
  • 4 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0041PNR-ILR
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 13.26 mm (0.5220 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 4712664 - Radwell International
Allen-Bradley / Rockwell Automation
View Details