General Cable Fiber Optic Cable CG0021PNR

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.19 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.19 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0021PNR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0021PNR
Fiber Optic Cable CG0021PNR
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.19 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.19 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 2 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0021PNR
Product Name Fiber Optic Cable
Cable Type Duplex
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 4.83 mm (0.1900 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2847007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details