General Cable Fiber Optic Cable CG0011SNU3.0

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0011SNU3.0 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0011SNU3.0
Fiber Optic Cable CG0011SNU3.0
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • SIMPLEX STYLE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.118 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4, OFNP/FT-6 JACKET RATING
  • 1 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0011SNU3.0
Product Name Fiber Optic Cable
Cable Type Simplex
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 3 mm (0.1180 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details