General Cable Shielded Multiconductor Cable, 16Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable C9145A.41.10

Description
SHIELDED MULTICONDUCTOR CABLE, 16AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 16AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 16Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable - 24W8866 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 16Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
24W8866
Shielded Multiconductor Cable, 16Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable 24W8866
SHIELDED MULTICONDUCTOR CABLE, 16AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 16AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W8866
Product Name Shielded Multiconductor Cable, 16Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details