General Cable Shielded Multiconductor Cable, 18Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable C9134A.41.10

Description
SHIELDED MULTICONDUCTOR CABLE, 18AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 18AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 18Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable - 24W8862 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
24W8862
Shielded Multiconductor Cable, 18Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable 24W8862
SHIELDED MULTICONDUCTOR CABLE, 18AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W8862
Product Name Shielded Multiconductor Cable, 18Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details