General Cable Unshielded Multiconductor Cable, 22Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable C9014A.41.10

Description
UNSHIELDED MULTICONDUCTOR CABLE, 22AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 22AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 22Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable - 24W8834 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 22Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
24W8834
Unshielded Multiconductor Cable, 22Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable 24W8834
UNSHIELDED MULTICONDUCTOR CABLE, 22AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 22AWG, 10 CONDUCTOR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W8834
Product Name Unshielded Multiconductor Cable, 22Awg, 10 Conductor, 1000Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-2.0-N-S1G25 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type 25-pin Plug, straight Sub-D/Sub-D
View Details
2 suppliers
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details