General Cable Multiple Conductor Cables - C9013A.41.10 C9013A.41.10

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 771136-C9013A.41.10 Series: Exzel Operating Temperature Range: -30°C ~ 105°C Features: Rip Cord Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 8 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.231" (5.87mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 771136-C9013A.41.10 Series: Exzel Operating Temperature Range: -30°C ~ 105°C Features: Rip Cord Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 8 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.231" (5.87mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C9013A.41.10
771136-C9013A.41.10
Multiple Conductor Cables - C9013A.41.10 771136-C9013A.41.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 771136-C9013A.41.10 Series: Exzel Operating Temperature Range: -30°C ~ 105°C Features: Rip Cord Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 8 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.231" (5.87mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 771136-C9013A.41.10
Series: Exzel
Operating Temperature Range: -30°C ~ 105°C
Features: Rip Cord
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 8
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.231" (5.87mm)
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771136-C9013A.41.10
Product Name Multiple Conductor Cables - C9013A.41.10
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details