General Cable Multiple Conductor Cables - C9012A.41.10 C9012A.41.10

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027556-C9012A.41.10 Features: Rip Cord Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 6 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.216" (5.49mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027556-C9012A.41.10 Features: Rip Cord Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 6 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.216" (5.49mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C9012A.41.10
1027556-C9012A.41.10
Multiple Conductor Cables - C9012A.41.10 1027556-C9012A.41.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027556-C9012A.41.10 Features: Rip Cord Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 6 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.216" (5.49mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1027556-C9012A.41.10
Features: Rip Cord
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 6
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.216" (5.49mm)
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027556-C9012A.41.10
Product Name Multiple Conductor Cables - C9012A.41.10
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-10-Q7N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details