General Cable Unshielded Multiconductor Cable, , 6 Conductor, 22Awg, 100Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable C9012A.12.10

Description
UNSHIELDED MULTICONDUCTOR CABLE, , 6 CONDUCTOR, 22AWG, 100FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, , 6 CONDUCTOR, 22AWG, 100FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, , 6 Conductor, 22Awg, 100Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable - 47W4208 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, , 6 Conductor, 22Awg, 100Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
47W4208
Unshielded Multiconductor Cable, , 6 Conductor, 22Awg, 100Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable 47W4208
UNSHIELDED MULTICONDUCTOR CABLE, , 6 CONDUCTOR, 22AWG, 100FT, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, , 6 CONDUCTOR, 22AWG, 100FT, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47W4208
Product Name Unshielded Multiconductor Cable, , 6 Conductor, 22Awg, 100Ft, 300V, Gray; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-10-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 32.8 ft (99.97 dm)
View Details
System cable - 706-3057/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details