General Cable Multiple Conductor Cables - C8122.41.86 C8122.41.86

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1010277-C8122.41.86 Features: Flame Retardant Wire Gauge: 18 AWG Length: 50.00' (15.24m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 2 (1 Pair) Ratings: ASTM B-33 Conductor Strand: 19/30 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket Color: Natural Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.015" (0.38mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1010277-C8122.41.86 Features: Flame Retardant Wire Gauge: 18 AWG Length: 50.00' (15.24m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 2 (1 Pair) Ratings: ASTM B-33 Conductor Strand: 19/30 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket Color: Natural Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.015" (0.38mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C8122.41.86
1010277-C8122.41.86
Multiple Conductor Cables - C8122.41.86 1010277-C8122.41.86
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1010277-C8122.41.86 Features: Flame Retardant Wire Gauge: 18 AWG Length: 50.00' (15.24m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 2 (1 Pair) Ratings: ASTM B-33 Conductor Strand: 19/30 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket Color: Natural Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.015" (0.38mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1010277-C8122.41.86
Features: Flame Retardant
Wire Gauge: 18 AWG
Length: 50.00' (15.24m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 2 (1 Pair)
Ratings: ASTM B-33
Conductor Strand: 19/30
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.154" (3.91mm)
Jacket Color: Natural
Conductor Insulation: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 75°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010277-C8122.41.86
Product Name Multiple Conductor Cables - C8122.41.86
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details