General Cable Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C8109.41.03

Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 66Y9506 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
66Y9506
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 66Y9506
SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66Y9506
Product Name Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details