General Cable Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Carol Cable/general Cable C8014-41-01

Description
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Carol Cable/general Cable - 04F8591 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Carol Cable/general Cable
04F8591
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Carol Cable/general Cable 04F8591
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8591
Product Name Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details