General Cable Carol® C6508A Braid Shield Multiconductor Cable - 28 AWG 20 Conductor - PVC Jacket - 600V C6508A

Description
Carol® brand C6508A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6508A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C6508A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6508A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C6508A Braid Shield Multiconductor Cable - 28 AWG 20 Conductor - PVC Jacket - 600V - CARC6508A - Lapp Tannehill
Savage, MN, United States
Carol® C6508A Braid Shield Multiconductor Cable - 28 AWG 20 Conductor - PVC Jacket - 600V
CARC6508A
Carol® C6508A Braid Shield Multiconductor Cable - 28 AWG 20 Conductor - PVC Jacket - 600V CARC6508A
Carol® brand C6508A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6508A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C6508A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to MIL-W-16878 Type B.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C6508A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC6508A
Product Name Carol® C6508A Braid Shield Multiconductor Cable - 28 AWG 20 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 2012212 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details