General Cable Unshielded Communication Cable C6356A.18.10

Description
CM, CMG TYPE 500 FT 0.275 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM, CMG TYPE 500 FT 0.275 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6356A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6356A.18.10
Unshielded Communication Cable C6356A.18.10
CM, CMG TYPE 500 FT 0.275 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM, CMG TYPE
  • 500 FT
  • 0.275 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL
  • INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/28
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Unshielded Multiconductor Cable 7 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable - 03M4497 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable
03M4497
Unshielded Multiconductor Cable 7 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable 03M4497
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C6356A.18.10 03M4497
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 7 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details