General Cable Unshielded Communication Cable C6355A.18.10

Description
CM, CMG TYPE 500 FT 0.254 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 500 FT 0.254 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6355A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6355A.18.10
Unshielded Communication Cable C6355A.18.10
CM, CMG TYPE 500 FT 0.254 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 500 FT
  • 0.254 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C6355A.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349877 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Silicone Multiconductor Cable - AS155-36-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details