General Cable Multipair Unshielded Cable, 1 Pair, 18Awg, 300V, 500Ft; Cable Shielding Carol Cable/general Cable C6101-18-10

Description
MULTIPAIR UNSHIELDED CABLE, 1 PAIR, 18AWG, 300V, 500FT; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet
Description
MULTIPAIR UNSHIELDED CABLE, 1 PAIR, 18AWG, 300V, 500FT; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Unshielded Cable, 1 Pair, 18Awg, 300V, 500Ft; Cable Shielding Carol Cable/general Cable - 05F1235 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1 Pair, 18Awg, 300V, 500Ft; Cable Shielding Carol Cable/general Cable
05F1235
Multipair Unshielded Cable, 1 Pair, 18Awg, 300V, 500Ft; Cable Shielding Carol Cable/general Cable 05F1235
MULTIPAIR UNSHIELDED CABLE, 1 PAIR, 18AWG, 300V, 500FT; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

MULTIPAIR UNSHIELDED CABLE, 1 PAIR, 18AWG, 300V, 500FT; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1235
Product Name Multipair Unshielded Cable, 1 Pair, 18Awg, 300V, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details