General Cable Shld Multipair, 6 Pair, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable C6053A.41.10

Description
SHLD MULTIPAIR, 6 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 6 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 6 Pair, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5962 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5962
Shld Multipair, 6 Pair, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5962
SHLD MULTIPAIR, 6 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5962
Product Name Shld Multipair, 6 Pair, 20Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details