General Cable Shld Multipr Cable 3Pr 500Ft 30V Gry; Cable Shielding Carol Cable/general Cable C6047-38-10

Description
SHLD MULTIPR CABLE 3PR 500FT 30V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: No
Datasheet
Description
SHLD MULTIPR CABLE 3PR 500FT 30V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipr Cable 3Pr 500Ft 30V Gry; Cable Shielding Carol Cable/general Cable - 04F8523 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipr Cable 3Pr 500Ft 30V Gry; Cable Shielding Carol Cable/general Cable
04F8523
Shld Multipr Cable 3Pr 500Ft 30V Gry; Cable Shielding Carol Cable/general Cable 04F8523
SHLD MULTIPR CABLE 3PR 500FT 30V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: No

SHLD MULTIPR CABLE 3PR 500FT 30V GRY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8523
Product Name Shld Multipr Cable 3Pr 500Ft 30V Gry; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details