General Cable Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C6041A.41.10

Description
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5949 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5949
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5949
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5949
Product Name Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details