General Cable Shielded Communication Cable C6040A.41.10

Description
CM, CSA CMH TYPE 1000 FT 0.292 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL TOTAL ISOLATION OF SIGNAL, COMPUTERS, CONTROL CIRCUITS, INDUSTRIAL EQUIPMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL STRANDING 7/30 STRANDS INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM, CSA CMH TYPE 1000 FT 0.292 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL TOTAL ISOLATION OF SIGNAL, COMPUTERS, CONTROL CIRCUITS, INDUSTRIAL EQUIPMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL STRANDING 7/30 STRANDS INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C6040A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C6040A.41.10
Shielded Communication Cable C6040A.41.10
CM, CSA CMH TYPE 1000 FT 0.292 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL TOTAL ISOLATION OF SIGNAL, COMPUTERS, CONTROL CIRCUITS, INDUSTRIAL EQUIPMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL STRANDING 7/30 STRANDS INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM, CSA CMH TYPE
  • 1000 FT
  • 0.292 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CSA APPROVAL
  • TOTAL ISOLATION OF SIGNAL, COMPUTERS, CONTROL CIRCUITS, INDUSTRIAL EQUIPMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK PAIRED WITH RED, BLACK PAIRED WITH WHITE, BLACK PAIRED WITH GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • STRANDING 7/30 STRANDS
  • INSULATION THICKNESS 0.011 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shielded Multipair Cable 3Pr 1000Ft 30V Gray; Cable Shielding Carol Cable/general Cable - 03M4482 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 30V Gray; Cable Shielding Carol Cable/general Cable
03M4482
Shielded Multipair Cable 3Pr 1000Ft 30V Gray; Cable Shielding Carol Cable/general Cable 03M4482
SHIELDED MULTIPAIR CABLE 3PR 1000FT 30V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 30V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C6040A.41.10 03M4482
Product Name Shielded Communication Cable Shielded Multipair Cable 3Pr 1000Ft 30V Gray; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361858 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details