General Cable Unshielded Communication Cable C5460.21.01

Description
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Request a Quote Datasheet
Description
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C5460.21.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C5460.21.01
Unshielded Communication Cable C5460.21.01
1000 FT 0.016 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 1000 FT
  • 0.016 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • SOUND, ALARM, SECURITY APPLICATION
  • 200 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - C5460.21.01
771054-C5460.21.01
Coaxial Cables (RF) - C5460.21.01 771054-C5460.21.01
Manufacturer: General Cable/Carol Brand Win Source Part Number: 771054-C5460.21.01 Operating Temperature Range: -20°C ~ 60°C Wire Gauge: 18 AWG (0.82mm2) Length: 1000' (304.80m) Cable Type: Coaxial Usage: Antenna Dielectric Material: Poly-Vinyl Chloride (PVC) Conductor Strand: 16 Strands / 30 AWG Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.208" (5.28mm) Jacket Color: Black Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 771054-C5460.21.01
Operating Temperature Range: -20°C ~ 60°C
Wire Gauge: 18 AWG (0.82mm2)
Length: 1000' (304.80m)
Cable Type: Coaxial
Usage: Antenna
Dielectric Material: Poly-Vinyl Chloride (PVC)
Conductor Strand: 16 Strands / 30 AWG
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.208" (5.28mm)
Jacket Color: Black
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 98B1054 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
98B1054
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 98B1054
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number C5460.21.01 771054-C5460.21.01 98B1054
Product Name Unshielded Communication Cable Coaxial Cables (RF) - C5460.21.01 Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 361858 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers