General Cable Combination Communication Cable C4412.84.10

Description
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
Datasheet
Description
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - C4412.84.10 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
C4412.84.10
Combination Communication Cable C4412.84.10
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
  • RED, GREEN, YELLOW, BLACK COLOR
  • ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • TELEPHONE STATION APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.007 INCH INSULATION THICKNESS
  • 4 UNSHIELDED CONDUCTOR(S)
  • CAROL[R] BRAND
  • TYPE CMR/CMX-INDOOR/OUTDOOR
  • JACKET THICKNESS 0.015 INCH
  • NOMINAL SIZE 0.125 INCH OD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C4412.84.10
Product Name Combination Communication Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/340-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers