General Cable Unshielded Communication Cable C4412.30.08

Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4412.30.08 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4412.30.08
Unshielded Communication Cable C4412.30.08
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
  • CMR/CMX TYPE
  • 1000 FT
  • 0.007 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN, YELLOW, BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4412.30.08
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details