General Cable Unshielded Communication Cable C4412.21.17

Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Request a Quote Datasheet
Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4412.21.17 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4412.21.17
Unshielded Communication Cable C4412.21.17
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN, YELLOW, BLACK COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • CMR/CMX TYPE
  • 1000 FT
  • 0.007 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN, YELLOW, BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - C4412.21.17
763648-C4412.21.17
Multiple Conductor Cables - C4412.21.17 763648-C4412.21.17
Manufacturer: General Cable/Carol Brand Win Source Part Number: 763648-C4412.21.17 Operating Temperature Range: -20°C ~ 60°C Features: Flame Retardant Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 300V Number of Conductors: 4 Ratings: ASTM B-3 Conductor Strand: Solid Conductor Material: Copper, Annealed Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.125" (3.18mm) Jacket Color: Beige Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.015" (0.38mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 763648-C4412.21.17
Operating Temperature Range: -20°C ~ 60°C
Features: Flame Retardant
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Alarm, Security, Sound
Voltage: 300V
Number of Conductors: 4
Ratings: ASTM B-3
Conductor Strand: Solid
Conductor Material: Copper, Annealed Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.125" (3.18mm)
Jacket Color: Beige
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  General Cable Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number C4412.21.17 763648-C4412.21.17
Product Name Unshielded Communication Cable Multiple Conductor Cables - C4412.21.17
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-N-MM-24 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details