General Cable Unshielded Communication Cable C4408.30.08

Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4408.30.08 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4408.30.08
Unshielded Communication Cable C4408.30.08
CMR/CMX TYPE 1000 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
  • CMR/CMX TYPE
  • 1000 FT
  • 0.007 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4408.30.08
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/26-6544 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 2012219 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details