General Cable Unshielded Communication Cable C4408.18.17

Description
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4408.18.17 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4408.18.17
Unshielded Communication Cable C4408.18.17
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • CMR/CMX TYPE
  • 500 FT
  • 0.007 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4408.18.17
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Bus Cables for Industrial Communication, S PB 634 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with rough surface
Cable Insulation 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: TPE
Cable Conductor 0,34 mm²: bare copper strands acc. to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 6
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
FEP Multiconductor Cable - AS 634-4SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details