General Cable Carol® C4122A Unshielded Multiconductor Cable - 20 AWG 9 Conductor - PVC Jacket - 300V C4122A

Description
Carol® brand C4122A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMG, AWM Style 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4122A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2464 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C4122A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMG, AWM Style 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4122A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2464 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C4122A Unshielded Multiconductor Cable - 20 AWG 9 Conductor - PVC Jacket - 300V - CARC4122A - Lapp Tannehill
Savage, MN, United States
Carol® C4122A Unshielded Multiconductor Cable - 20 AWG 9 Conductor - PVC Jacket - 300V
CARC4122A
Carol® C4122A Unshielded Multiconductor Cable - 20 AWG 9 Conductor - PVC Jacket - 300V CARC4122A
Carol® brand C4122A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMG, AWM Style 2464. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4122A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2464 TRADE OR BRAND NAME : Carol Brand

Carol® brand C4122A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMG, AWM Style 2464.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C4122A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM 2464 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC4122A
Product Name Carol® C4122A Unshielded Multiconductor Cable - 20 AWG 9 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM 2464
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534120 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 70 C (-22 to 158 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details