General Cable Unshielded Communication Cable C4102A.30.10

Description
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.189 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.189 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4102A.30.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4102A.30.10
Unshielded Communication Cable C4102A.30.10
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.189 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • AWM 2464, AWM (CSA), CMG TYPE
  • 1000 FT
  • 0.189 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 300/600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
4C/22 7/30Tc Unsh Type Cmg Carol Cable/general Cable - 04M5879 - Newark, An Avnet Company
Chicago, IL, United States
4C/22 7/30Tc Unsh Type Cmg Carol Cable/general Cable
04M5879
4C/22 7/30Tc Unsh Type Cmg Carol Cable/general Cable 04M5879
4C/22 7/30TC UNSH TYPE CMG

4C/22 7/30TC UNSH TYPE CMG

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4102A.30.10 04M5879
Product Name Unshielded Communication Cable 4C/22 7/30Tc Unsh Type Cmg Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - MHJ9-KMH-0,5-HF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
System cable - 706-3340/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details