General Cable Unshld Multicond Cable 7Cond 22Awg 500Ft; Cable Shielding Carol Cable/general Cable C4088-18-10

Description
UNSHLD MULTICOND CABLE 7COND 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: No
Datasheet
Description
UNSHLD MULTICOND CABLE 7COND 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multicond Cable 7Cond 22Awg 500Ft; Cable Shielding Carol Cable/general Cable - 99F7088 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable 7Cond 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
99F7088
Unshld Multicond Cable 7Cond 22Awg 500Ft; Cable Shielding Carol Cable/general Cable 99F7088
UNSHLD MULTICOND CABLE 7COND 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: No

UNSHLD MULTICOND CABLE 7COND 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99F7088
Product Name Unshld Multicond Cable 7Cond 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details