General Cable Unshielded Multiconductor Cable 40 Conductor, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable C4078.38.10

Description
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 40 Conductor, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 98B1025 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
98B1025
Unshielded Multiconductor Cable 40 Conductor, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable 98B1025
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B1025
Product Name Unshielded Multiconductor Cable 40 Conductor, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type HF plug connector
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details