General Cable Misconduct Cable; Cable Shielding Carol Cable/general Cable C4077.38.10

Description
Misconduct CABLE; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: No
Datasheet
Description
Misconduct CABLE; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Misconduct Cable; Cable Shielding Carol Cable/general Cable - 98B1023 - Newark, An Avnet Company
Chicago, IL, United States
Misconduct Cable; Cable Shielding Carol Cable/general Cable
98B1023
Misconduct Cable; Cable Shielding Carol Cable/general Cable 98B1023
Misconduct CABLE; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: No

Misconduct CABLE; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B1023
Product Name Misconduct Cable; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-C-S1WA9HS-K-10-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details