General Cable Unshielded Communication Cable C4076A.41.10

Description
CM, CMG TYPE 1000 FT 0.368 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 25 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Request a Quote Datasheet
Description
CM, CMG TYPE 1000 FT 0.368 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 25 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4076A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4076A.41.10
Unshielded Communication Cable C4076A.41.10
CM, CMG TYPE 1000 FT 0.368 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 25 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.368 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 25 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - C4076A.41.10
763544-C4076A.41.10
Multiple Conductor Cables - C4076A.41.10 763544-C4076A.41.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 763544-C4076A.41.10 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 25 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.368" (9.35mm) Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 763544-C4076A.41.10
Operating Temperature Range: -20°C ~ 80°C
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 25
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.368" (9.35mm)
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 03M4475 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
03M4475
Unshielded Multiconductor Cable 25 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 03M4475
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number C4076A.41.10 763544-C4076A.41.10 03M4475
Product Name Unshielded Communication Cable Multiple Conductor Cables - C4076A.41.10 Unshielded Multiconductor Cable 25 Conductor 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details