General Cable Unshielded Multiconductor Cable 20 Conductor 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable C4075.38.10

Description
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 20 Conductor 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 98B1020 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
98B1020
Unshielded Multiconductor Cable 20 Conductor 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable 98B1020
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B1020
Product Name Unshielded Multiconductor Cable 20 Conductor 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details