General Cable Unshielded Communication Cable C4071A.41.10

Description
CM, CMG TYPE 1000 FT 0.268 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 1000 FT 0.268 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4071A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4071A.41.10
Unshielded Communication Cable C4071A.41.10
CM, CMG TYPE 1000 FT 0.268 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 1000 FT
  • 0.268 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5868 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5868
Unshld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5868
UNSHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4071A.41.10 04M5868
Product Name Unshielded Communication Cable Unshld Flex Cable, 10Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

ZB9042 | Sensor cable, PVC, 3 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/320-250 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 8.2 ft (25 dm)
View Details