General Cable Unshielded Communication Cable C4066A.18.10

Description
CM, CMG TYPE 0.218 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL) TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 0.218 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL) TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4066A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4066A.18.10
Unshielded Communication Cable C4066A.18.10
CM, CMG TYPE 0.218 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL) TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 0.218 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2576, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, INTERNAL TELEPHONES, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • 75/80 DEG C (UL) TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable - 03M4467 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
03M4467
Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable 03M4467
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4066A.18.10 03M4467
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 6 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534071 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details