The Unshielded Multiconductor Cable features eight conductors made of 22 AWG solid copper, suitable for various applications including wiring for fire alarms, smoke detectors, and voice communications. The cable is constructed with premium-grade, color-coded PVC insulation and a durable gray PVC jacket, allowing for operation in temperatures ranging from -20°C to +75°C. It is compliant with NEC Article 760 Type FPLR and has a suggested voltage rating of 300 volts. The cable is RoHS compliant and designed to meet UL standards, making it a reliable choice for projects requiring unshielded multiconductor wiring.
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | C4065A.41.10 | 03M4466 |
| Product Name | Unshielded Communication Cable | Unshielded Multiconductor Cable 8 Conductor 22Awg 1000Ft; Cable Shielding Carol Cable/general Cable |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 8 # |