General Cable Unshld Flex Cable, 8Cond, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable C4065A.38.10

Description
UNSHLD FLEX CABLE, 8COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 8COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 27T6339 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
27T6339
Unshld Flex Cable, 8Cond, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable 27T6339
UNSHLD FLEX CABLE, 8COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6339
Product Name Unshld Flex Cable, 8Cond, 22Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details