General Cable Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C4064A.41.10

Description
UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 27T6338 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
27T6338
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 27T6338
UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6338
Product Name Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details