General Cable Unshielded Communication Cable C4064A.18.10

Description
CM, CMG TYPE 1000 FT 0.203 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM, CMG TYPE 1000 FT 0.203 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4064A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4064A.18.10
Unshielded Communication Cable C4064A.18.10
CM, CMG TYPE 1000 FT 0.203 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
  • CM, CMG TYPE
  • 1000 FT
  • 0.203 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CSA APPROVAL
  • INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable - 03M4464 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
03M4464
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable 03M4464
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4064A.18.10 03M4464
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-2-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details
System cable - 706-3140/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details