General Cable Unshielded Communication Cable C4008A.21.10

Description
CM, CMG TYPE 0.155 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 0.155 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4008A.21.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4008A.21.10
Unshielded Communication Cable C4008A.21.10
CM, CMG TYPE 0.155 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING 75/80 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 0.155 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • 75/80 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4008A.21.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details