General Cable Unshielded Communication Cable C3608.38.01

Description
500 FT 0.36 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW, ORANGE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
500 FT 0.36 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW, ORANGE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3608.38.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3608.38.01
Unshielded Communication Cable C3608.38.01
500 FT 0.36 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW, ORANGE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • 500 FT
  • 0.36 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION
  • 350 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BLUE, BROWN, YELLOW, ORANGE COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C3608.38.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
FEP Multiconductor Cable - AS 816-2SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 534034 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details