General Cable Unshielded Communication Cable C3604.41.01

Description
1000 FT 0.26 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
1000 FT 0.26 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3604.41.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3604.41.01
Unshielded Communication Cable C3604.41.01
1000 FT 0.26 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • 1000 FT
  • 0.26 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION
  • 350 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
4C/20 26/34Tc Rubber Unsh Rohs Compliant Carol Cable/general Cable - 98B0995 - Newark, An Avnet Company
Chicago, IL, United States
4C/20 26/34Tc Rubber Unsh Rohs Compliant Carol Cable/general Cable
98B0995
4C/20 26/34Tc Rubber Unsh Rohs Compliant Carol Cable/general Cable 98B0995
4C/20 26/34TC RUBBER UNSH ROHS COMPLIANT: YES

4C/20 26/34TC RUBBER UNSH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C3604.41.01 98B0995
Product Name Unshielded Communication Cable 4C/20 26/34Tc Rubber Unsh Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
System cable - 706-3033/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details