General Cable Multiple Conductor Cables - C3320.30.86 C3320.30.86

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027237-C3320.30.86 Features: Drain Wire Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Shield Material: Flexfoil Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluoropolymer Jacket (Insulation) Diameter: 0.120" (3.05mm) Shield Type: Foil Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Shield Coverage: 100% Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027237-C3320.30.86 Features: Drain Wire Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Shield Material: Flexfoil Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluoropolymer Jacket (Insulation) Diameter: 0.120" (3.05mm) Shield Type: Foil Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Shield Coverage: 100% Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C3320.30.86
1027237-C3320.30.86
Multiple Conductor Cables - C3320.30.86 1027237-C3320.30.86
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027237-C3320.30.86 Features: Drain Wire Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Shield Material: Flexfoil Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluoropolymer Jacket (Insulation) Diameter: 0.120" (3.05mm) Shield Type: Foil Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Shield Coverage: 100% Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1027237-C3320.30.86
Features: Drain Wire
Wire Gauge: 20 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Alarm, Security, Sound
Voltage: 150V
Number of Conductors: 2
Shield Material: Flexfoil
Conductor Strand: 7/26
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Fluoropolymer
Jacket (Insulation) Diameter: 0.120" (3.05mm)
Shield Type: Foil
Jacket Color: Natural
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027237-C3320.30.86
Product Name Multiple Conductor Cables - C3320.30.86
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 60042A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
17+17 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC23405F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details